Fox Electronics, Inc. Crystals FCABSFEVK38.4-T3

Description
38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FCABSFEVK38.4-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FCABSFEVK38.4-T3CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 7pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FCABSFEVK38.4-T3DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystal Units - 8149440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details