Fox Electronics, Inc. Crystals FC8AQCCMM6.0-T1

Description
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-1411-2-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-1411-2-ND FC8AQCCMM6.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 50-ECS-122.8-CDX-0921CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details