4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Win Source Part Number: 1339890-FC8AQCCMM4.0
Category: Crystals, Oscillators, Resonators - Crystals
Series: FC8AQ
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm)
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 1,000
Frequency: 4 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Fox Electronics
Product Status: Obsolete
California Prop 65: Warning Information
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 631-1410-2-ND | 1339890-FC8AQCCMM4.0-T1 | FC8AQCCMM4.0-T1 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | 30 ppm | |
| Load Capacitance | 20 pF | 20 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |