Fox Electronics, Inc. Crystals FC8AQCCMM3.6864-T1

Description
3.6864MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-1409-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

3.6864MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-1409-2-ND FC8AQCCMM3.6864-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6720312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details