Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FC8AQCCMC6.0-T1

Description
Win Source Part Number: 1284987-FC8AQCCMC6.0 -T1 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ1045A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.067" (1.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 6 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Other Names: Q4356919D,631-1035-2 ,FQ1045A6,631-1035-1 ,FQ1045A-6.000,FC8AQ CCMC6.0,631-1035-6,F Q1045A-6
Request a Quote Datasheet
Description
Win Source Part Number: 1284987-FC8AQCCMC6.0 -T1 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ1045A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.067" (1.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 6 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Other Names: Q4356919D,631-1035-2 ,FQ1045A6,631-1035-1 ,FQ1045A-6.000,FC8AQ CCMC6.0,631-1035-6,F Q1045A-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284987-FC8AQCCMC6.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284987-FC8AQCCMC6.0-T1
Crystals, Oscillators, Resonators - Crystals 1284987-FC8AQCCMC6.0-T1
Win Source Part Number: 1284987-FC8AQCCMC6.0 -T1 Category: Crystals, Oscillators, Resonators>Crystals Series: FQ1045A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.067" (1.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 6 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Other Names: Q4356919D,631-1035-2 ,FQ1045A6,631-1035-1 ,FQ1045A-6.000,FC8AQ CCMC6.0,631-1035-6,F Q1045A-6

Win Source Part Number: 1284987-FC8AQCCMC6.0-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: FQ1045A
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 6 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics
Other Names: Q4356919D,631-1035-2,FQ1045A6,631-1035-1,FQ1045A-6.000,FC8AQCCMC6.0,631-1035-6,FQ1045A-6

Buy Now Datasheet
Crystals - 631-FC8AQCCMC6.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC8AQCCMC6.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC8AQCCMC6.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

6MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Crystals
Product Number 1284987-FC8AQCCMC6.0-T1 631-FC8AQCCMC6.0-T1DKR-ND
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead
Frequency 6 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Programmable Timers and Oscillators - CY2XF32FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-2488C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 296-43859-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers