Fox Electronics, Inc. Crystals FC8AQCCMC4.0-T1

Description
4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC8AQCCMC4.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC8AQCCMC4.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC8AQCCMC4.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

4MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1284988-FC8AQCCMC4.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284988-FC8AQCCMC4.0-T1
Crystals, Oscillators, Resonators - Crystals 1284988-FC8AQCCMC4.0-T1
Win Source Part Number: 1284988-FC8AQCCMC4.0 -T1 Category: Crystals, Oscillators, Resonators>Crystals Series: C8AQ Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.067" (1.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 4 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Mfr: Fox Electronics Other Names: FC8AQCCMC4.0,FQ1045A -4.000,631-1033-2,63 1-1033-1,FQ1045A-4,6 31-1033-6,FQ1045A4

Win Source Part Number: 1284988-FC8AQCCMC4.0-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: C8AQ
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 4 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.394" L x 0.177" W (10.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Fox Electronics
Other Names: FC8AQCCMC4.0,FQ1045A-4.000,631-1033-2,631-1033-1,FQ1045A-4,631-1033-6,FQ1045A4

Buy Now Datasheet
CRYSTAL 4.0000MHZ 20PF SMD

CRYSTAL 4.0000MHZ 20PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals
Product Number 631-FC8AQCCMC4.0-T1DKR-ND 1284988-FC8AQCCMC4.0-T1 FC8AQCCMC4.0-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details