Fox Electronics, Inc. Crystals FC7BSCCMM8.0-T1

Description
8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC7BSCCMM8.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMM8.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMM8.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC7BSCCMM8.0-T1TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-20.000-9-1010-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-100-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers