Fox Electronics, Inc. Connectors,Interconnects FC7BSCCMM8.0-T1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Type: Demultiplexer Frequency: 860 ~ 960MHz Frequency Stability: ±100ppm Frequency Tolerance: ±40ppm Load Capacitance: 20 F Operating Mode: Fundamental Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Type: Demultiplexer Frequency: 860 ~ 960MHz Frequency Stability: ±100ppm Frequency Tolerance: ±40ppm Load Capacitance: 20 F Operating Mode: Fundamental Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Type: Demultiplexer Frequency: 860 ~ 960MHz Frequency Stability: ±100ppm Frequency Tolerance: ±40ppm Load Capacitance: 20 F Operating Mode: Fundamental Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Type: Demultiplexer
Frequency: 860 ~ 960MHz
Frequency Stability: ±100ppm
Frequency Tolerance: ±40ppm
Load Capacitance: 20 F
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 85°C
Mounting Type: Rivet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details