Fox Electronics, Inc. Crystals FC7BSCCMM6.0-T1

Description
6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC7BSCCMM6.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMM6.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMM6.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1338746-FC7BSCCMM6.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1338746-FC7BSCCMM6.0-T1
Crystals, Oscillators, Resonators - Crystals 1338746-FC7BSCCMM6.0-T1
Win Source Part Number: 1338746-FC7BSCCMM6.0 -T1 Category: Crystals, Oscillators, Resonators - Crystals Series: C7BS Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Frequency: 6 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics California Prop 65: Warning Information

Win Source Part Number: 1338746-FC7BSCCMM6.0-T1
Category: Crystals, Oscillators, Resonators - Crystals
Series: C7BS
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 1,000
Frequency: 6 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics
California Prop 65: Warning Information

Buy Now Datasheet
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC7BSCCMM6.0-T1DKR-ND 1338746-FC7BSCCMM6.0-T1 FC7BSCCMM6.0-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data