Fox Electronics, Inc. Crystals FC7BSCCMC7.3728-T1

Description
7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC7BSCCMC7.3728-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMC7.3728-T1TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMC7.3728-T1CT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

7.3728MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FC7BSCCMC7.3728-T1DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 1775249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details