Fox Electronics, Inc. Crystals FC7BSCCMC6.0-T1

Description
6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC7BSCCMC6.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMC6.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7BSCCMC6.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 20pF 110 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC7BSCCMC6.0-T1DKR-ND FC7BSCCMC6.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1074 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details