Fox Electronics, Inc. Crystals FC7ASBBMD20.0-T2

Description
20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC7ASBBMD20.0-T2DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7ASBBMD20.0-T2CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC7ASBBMD20.0-T2TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 20pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC7ASBBMD20.0-T2DKR-ND FC7ASBBMD20.0-T2
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC9V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1024 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details