Fox Electronics, Inc. Crystals, Oscillators, Resonators- Crystals FC5BQCCMM25.0-T1

Description
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: C5BQ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: C5BQ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: C5BQ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators- Crystals
Series: C5BQ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
Crystals - 631-FC5BQCCMM25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 631-FC5BQCCMM25.0-T1TR-ND FC5BQCCMM25.0-T1
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details