Fox Electronics, Inc. Crystals FC5BQCCMM20.0-T1

Description
20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMM20.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM20.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMM20.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC5BQCCMM20.0-T1DKR-ND FC5BQCCMM20.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details