Fox Electronics, Inc. Crystals FC5BQCCMC25.0-T1

Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMC25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FC5BQCCMC25.0-T1 - 872238-FC5BQCCMC25.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FC5BQCCMC25.0-T1
872238-FC5BQCCMC25.0-T1
Oscillators - FC5BQCCMC25.0-T1 872238-FC5BQCCMC25.0-T1
Manufacturer: Fox Electronics Win Source Part Number: 872238-FC5BQCCMC25.0 -T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: ±30ppm Crystal 20pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 631-1207-2, 631-1207-1, FQ5032B-25, 738B-25-54, FC5BQCCMC25.0, 631-1207-6, FQ5032B25, FQ5032B-25.000

Manufacturer: Fox Electronics
Win Source Part Number: 872238-FC5BQCCMC25.0-T1
Series: C5BQ
Operating Temperature Range: 0°C ~ 70°C
Features: ±30ppm Crystal 20pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 631-1207-2, 631-1207-1, FQ5032B-25, 738B-25-54, FC5BQCCMC25.0, 631-1207-6, FQ5032B25, FQ5032B-25.000

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC5BQCCMC25.0-T1CT-ND 872238-FC5BQCCMC25.0-T1 FC5BQCCMC25.0-T1
Product Name Crystals Oscillators - FC5BQCCMC25.0-T1 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data