Fox Electronics, Inc. Crystals FC5BQCCMC24.576-T1

Description
24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMC24.576-T1TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC24.576-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC24.576-T1CT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 20PF SMD

CRYSTAL 24.5760MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC5BQCCMC24.576-T1TR-ND FC5BQCCMC24.576-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TB-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details