Fox Electronics, Inc. Oscillators - FC5BQCCMC19.6608-T1 FC5BQCCMC19.6608-T1

Description
Manufacturer: Fox Electronics Win Source Part Number: 907052-FC5BQCCMC19.6 608-T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: 19.6608 MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 631-1262-2, 631-1262-1, FC5BQCCMC19.6608, FQ5032B196608, 631-1262-6, FQ5032B-19.6608
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 907052-FC5BQCCMC19.6 608-T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: 19.6608 MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 631-1262-2, 631-1262-1, FC5BQCCMC19.6608, FQ5032B196608, 631-1262-6, FQ5032B-19.6608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FC5BQCCMC19.6608-T1 - 907052-FC5BQCCMC19.6608-T1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FC5BQCCMC19.6608-T1
907052-FC5BQCCMC19.6608-T1
Oscillators - FC5BQCCMC19.6608-T1 907052-FC5BQCCMC19.6608-T1
Manufacturer: Fox Electronics Win Source Part Number: 907052-FC5BQCCMC19.6 608-T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: 19.6608 MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 631-1262-2, 631-1262-1, FC5BQCCMC19.6608, FQ5032B196608, 631-1262-6, FQ5032B-19.6608

Manufacturer: Fox Electronics
Win Source Part Number: 907052-FC5BQCCMC19.6608-T1
Series: C5BQ
Operating Temperature Range: 0°C ~ 70°C
Features: 19.6608 MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 631-1262-2, 631-1262-1, FC5BQCCMC19.6608, FQ5032B196608, 631-1262-6, FQ5032B-19.6608

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 907052-FC5BQCCMC19.6608-T1
Product Name Oscillators - FC5BQCCMC19.6608-T1
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details