Fox Electronics, Inc. Crystals FC5BQCCMC16.0-T1

Description
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BQCCMC16.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC16.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC16.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R - 310-FC5BQCCMC16.0-T1 - Utmel Electronic Limited
Hong Kong, China
Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R
310-FC5BQCCMC16.0-T1
Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R 310-FC5BQCCMC16.0-T1
Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R

Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R

Supplier's Site
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 631-FC5BQCCMC16.0-T1DKR-ND 310-FC5BQCCMC16.0-T1 FC5BQCCMC16.0-T1
Product Name Crystals Crystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 20pF FUND 80Ohm 4-Pin SMD T/R Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details