Fox Electronics, Inc. Oscillators - FC5BQCCMC12.0-T1 FC5BQCCMC12.0-T1

Description
Manufacturer: Fox Electronics Win Source Part Number: 872237-FC5BQCCMC12.0 -T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: ±30ppm Crystal 20pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FQ5032B12, 631-1023-2, 631-1023-1, FQ5032B-12.000, 631-1023-6, FQ5032B-12, FC5BQCCMC12.0
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 872237-FC5BQCCMC12.0 -T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: ±30ppm Crystal 20pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FQ5032B12, 631-1023-2, 631-1023-1, FQ5032B-12.000, 631-1023-6, FQ5032B-12, FC5BQCCMC12.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FC5BQCCMC12.0-T1 - 872237-FC5BQCCMC12.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FC5BQCCMC12.0-T1
872237-FC5BQCCMC12.0-T1
Oscillators - FC5BQCCMC12.0-T1 872237-FC5BQCCMC12.0-T1
Manufacturer: Fox Electronics Win Source Part Number: 872237-FC5BQCCMC12.0 -T1 Series: C5BQ Operating Temperature Range: 0°C ~ 70°C Features: ±30ppm Crystal 20pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FQ5032B12, 631-1023-2, 631-1023-1, FQ5032B-12.000, 631-1023-6, FQ5032B-12, FC5BQCCMC12.0

Manufacturer: Fox Electronics
Win Source Part Number: 872237-FC5BQCCMC12.0-T1
Series: C5BQ
Operating Temperature Range: 0°C ~ 70°C
Features: ±30ppm Crystal 20pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: FQ5032B12, 631-1023-2, 631-1023-1, FQ5032B-12.000, 631-1023-6, FQ5032B-12, FC5BQCCMC12.0

Buy Now Datasheet
Crystals - 631-FC5BQCCMC12.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC12.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BQCCMC12.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 872237-FC5BQCCMC12.0-T1 631-FC5BQCCMC12.0-T1CT-ND FC5BQCCMC12.0-T1
Product Name Oscillators - FC5BQCCMC12.0-T1 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60E0-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details