Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FC5BQCBKM24.0-T1

Description
Win Source Part Number: 1221348-FC5BQCBKM24. 0-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC5BQCBKM24.0-T1 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1221348-FC5BQCBKM24. 0-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC5BQCBKM24.0-T1 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1221348-FC5BQCBKM24.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1221348-FC5BQCBKM24.0-T1
Crystals, Oscillators, Resonators - Crystals 1221348-FC5BQCBKM24.0-T1
Win Source Part Number: 1221348-FC5BQCBKM24. 0-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Fox Electronics Other Names: 631-FC5BQCBKM24.0-T1 TR

Win Source Part Number: 1221348-FC5BQCBKM24.0-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Fox Electronics
Other Names: 631-FC5BQCBKM24.0-T1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1221348-FC5BQCBKM24.0-T1
Product Name Crystals, Oscillators, Resonators - Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1017689-SIT8209AI-22-33E-100.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers
Crystal Oscillators - 7960482P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 500DSAD100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details