FC5BQBBKM12.0-T1 is a 5.0 mm × 3.2 mm SMD crystal oscillator with a frequency of 12.000 MHz, operating in fundamental mode with a maximum ESR of 80 Ω. It has a frequency tolerance of ±50 ppm, stability of ±50 ppm, and an operating temperature range of −40°C to +85°C. The load capacitance is 20 pF, shunt capacitance is 5 pF, and drive level is 0.5 mW. Aging is ±5 ppm per year at 25°C. The package is resin-sealed with silver terminations, is lead-free, and RoHS compliant. It is supplied in tape and reel packaging with 1,000 pieces per reel.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Relays - Power Relays, Over 2 Amps
Packaging: Bulk
Part Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | High Voltage Relays |
| Product Name | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard |