Fox Electronics, Inc. Crystals FC5BAEEMM8.0-T1

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BAEEMM8.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 631-FC5BAEEMM8.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 631-FC5BAEEMM8.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: C5BA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 8 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators- Crystals
Series: C5BA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 8 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 631-FC5BAEEMM8.0-T1TR-ND
Product Name Crystals Crystals, Oscillators, Resonators- Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-47081-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details