Fox Electronics, Inc. Crystals FC5BACBEI12.0-T1

Description
12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5BACBEI12.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BACBEI12.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FC5BACBEI12.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: C5BA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Tape & Reel (TR) Cut Tape (CT) Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators- Crystals
Series: C5BA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Tape & Reel (TR) Cut Tape (CT)
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
CRYSTAL 12.0000MHZ 10PF SMD

CRYSTAL 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC5BACBEI12.0-T1CT-ND FC5BACBEI12.0-T1
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data