Fox Electronics, Inc. Crystals FC5AQECLM25.0-T1

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC5AQECLM25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 631-FC5AQECLM25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25MHZ 18PF SMT

CRYSTAL 25MHZ 18PF SMT

Buy Now Datasheet
Crystals - 631-FC5AQECLM25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25MHZ 18PF SMT

CRYSTAL 25MHZ 18PF SMT

Buy Now Datasheet
CRYSTAL 25MHZ 18PF SMT

CRYSTAL 25MHZ 18PF SMT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC5AQECLM25.0-T1TR-ND FC5AQECLM25.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 1734740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details