Fox Electronics, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers FC5AQBAAM8.0-T1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometers, Variable Resistors - Trimmer Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0005 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Data Acquisition - Digital Potentiometers - AD5200BRM50-REEL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details