Fox Electronics, Inc. Crystals FC4UTCBAF16.0-BAG100

Description
CRYSTAL 16.0000MHZ SERIES TH
Description
CRYSTAL 16.0000MHZ SERIES TH

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 16.0000MHZ SERIES TH

CRYSTAL 16.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number FC4UTCBAF16.0-BAG100
Product Name Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details