Fox Electronics, Inc. Crystals FC4STCBMF4.9152

Description
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4STCBMF4.9152-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.9152MHZ 20PF TH

CRYSTAL 4.9152MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4STCBMF4.9152-ND FC4STCBMF4.9152
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 216304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details