Fox Electronics, Inc. CRYSTAL 4.9152MHZ 20PF SMD FC4STCBMF4.9152-BAG200

Description
CRYSTAL 4.9152MHZ 20PF SMD
Description
CRYSTAL 4.9152MHZ 20PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 4.9152MHZ 20PF SMD - 310-FC4STCBMF4.9152-BAG200 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 4.9152MHZ 20PF SMD
310-FC4STCBMF4.9152-BAG200
CRYSTAL 4.9152MHZ 20PF SMD 310-FC4STCBMF4.9152-BAG200
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 310-FC4STCBMF4.9152-BAG200
Product Name CRYSTAL 4.9152MHZ 20PF SMD
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 4.92 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 7753694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details