Fox Electronics, Inc. Crystals FC4STCBMF16.0

Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4STCBMF16.0-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1314885-FC4STCBMF16.0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1314885-FC4STCBMF16.0
Crystals, Oscillators, Resonators - Crystals 1314885-FC4STCBMF16.0
Win Source Part Number: 1314885-FC4STCBMF16. 0 Category: Crystals, Oscillators, Resonators>Crystals Series: HC49SLF Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.142" (3.60mm) Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics

Win Source Part Number: 1314885-FC4STCBMF16.0
Category: Crystals, Oscillators, Resonators>Crystals
Series: HC49SLF
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.142" (3.60mm)
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 631-FC4STCBMF16.0-ND 1314885-FC4STCBMF16.0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Through Hole; HC-49/US HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI212T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-300-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers