Fox Electronics, Inc. CRYSTAL 11.0592MHZ 20PF T/H FC4STCBMF11.0592-BAG200

Description
CRYSTAL 11.0592MHZ 20PF T/H
Description
CRYSTAL 11.0592MHZ 20PF T/H

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 11.0592MHZ 20PF T/H - 310-FC4STCBMF11.0592-BAG200 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 11.0592MHZ 20PF T/H
310-FC4STCBMF11.0592-BAG200
CRYSTAL 11.0592MHZ 20PF T/H 310-FC4STCBMF11.0592-BAG200
CRYSTAL 11.0592MHZ 20PF T/H

CRYSTAL 11.0592MHZ 20PF T/H

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 310-FC4STCBMF11.0592-BAG200
Product Name CRYSTAL 11.0592MHZ 20PF T/H
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 11.06 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-1X-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 1445056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smt
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details