Fox Electronics, Inc.
Crystals
FC4SDCBMP8.0-T1
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
631-FC4SDCBMP8.0-T1TR-ND |
FC4SDCBMP8.0-T1 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; HC-49/US
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
50 ppm
|
|
|
Load Capacitance
|
20 pF
|
20 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Features / Standards
RoHS
Frequency
10.7 MHz
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Package / Form Factor
Hc-49-us
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
10 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details