Fox Electronics, Inc. Crystals FC4SDCBMM16.0-T1

Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMM16.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMM16.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMM16.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMM16.0-T1DKR-ND FC4SDCBMM16.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details