Fox Electronics, Inc. Crystals FC4SDCBMF9.8304-T1

Description
9.8304MHz ±50ppm Crystal 20pF 60 Ohms HC-49S
Request a Quote Datasheet
Description
9.8304MHz ±50ppm Crystal 20pF 60 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FC4SDCBMF9.8304-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±50ppm Crystal 20pF 60 Ohms HC-49S

9.8304MHz ±50ppm Crystal 20pF 60 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 9.8304MHZ 20PF SMD

CRYSTAL 9.8304MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FC4SDCBMF9.8304-ND FC4SDCBMF9.8304-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 216297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details