Fox Electronics, Inc. Crystals FC4SDCBMF8.192-T1

Description
8.192MHz ±30ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
8.192MHz ±30ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FC4SDCBMF8.192-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 20pF 80 Ohms HC-49S

8.192MHz ±30ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 8.1920MHZ 20PF SMD

CRYSTAL 8.1920MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FC4SDCBMF8.192-ND FC4SDCBMF8.192-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1734397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details