Fox Electronics, Inc. Crystals FC4SDCBMF7.3728-T1

Description
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF7.3728-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF7.3728-T1TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF7.3728-T1CT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 7.3728MHZ 20PF SMD

CRYSTAL 7.3728MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF7.3728-T1DKR-ND FC4SDCBMF7.3728-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details