Fox Electronics, Inc. Crystals FC4SDCBMF6.0-T1

Description
6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF6.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF6.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF6.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

6MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Oscillators - FC4SDCBMF6.0-T1 - 872197-FC4SDCBMF6.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FC4SDCBMF6.0-T1
872197-FC4SDCBMF6.0-T1
Oscillators - FC4SDCBMF6.0-T1 872197-FC4SDCBMF6.0-T1
Manufacturer: Fox Electronics Win Source Part Number: 872197-FC4SDCBMF6.0- T1 Series: HC49SDLF Operating Temperature Range: -20°C ~ 70°C Features: ±30ppm Crystal 20pF HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FOXSDLF06020, 631-1008-6, Q4955507B, FOXSDLF/060-20, FOXSDLF/060-20/TR, 631-1008-1, 631-1008-2, FC4SDCBMF6.0

Manufacturer: Fox Electronics
Win Source Part Number: 872197-FC4SDCBMF6.0-T1
Series: HC49SDLF
Operating Temperature Range: -20°C ~ 70°C
Features: ±30ppm Crystal 20pF HC-49/US
Package: HC-49/US
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: FOXSDLF06020, 631-1008-6, Q4955507B, FOXSDLF/060-20, FOXSDLF/060-20/TR, 631-1008-1, 631-1008-2, FC4SDCBMF6.0

Buy Now Datasheet
CRYSTAL 6.0000MHZ 20PF SMD

CRYSTAL 6.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC4SDCBMF6.0-T1TR-ND 872197-FC4SDCBMF6.0-T1 FC4SDCBMF6.0-T1
Product Name Crystals Oscillators - FC4SDCBMF6.0-T1 Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8008BI-33-33E-10.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers