Fox Electronics, Inc. Crystals FC4SDCBMF4.9152-T1

Description
4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF4.9152-T1TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF4.9152-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF4.9152-T1CT-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF4.9152-T1TR-ND FC4SDCBMF4.9152-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 1734575 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details