Fox Electronics, Inc. Crystals FC4SDCBMF4.0-T1

Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF4.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF4.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF4.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 20PF SMD

CRYSTAL 4.0000MHZ 20PF SMD

Supplier's Site Datasheet
CRYSTAL 4.0000MHZ 20PF SMD

CRYSTAL 4.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 631-FC4SDCBMF4.0-T1TR-ND FC4SDCBMF4.0-T1 FC4SDCBMF4.0-T1
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Units - 216300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details