Fox Electronics, Inc. Crystals FC4SDCBMF3.6864-T1

Description
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF3.6864-T1CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF3.6864-T1TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF3.6864-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 20pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328322-FC4SDCBMF3.6864-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328322-FC4SDCBMF3.6864-T1
Crystals, Oscillators, Resonators - Crystals 1328322-FC4SDCBMF3.6864-T1
Manufacturer: Fox Electronics Win Source Part Number: 1328322-FC4SDCBMF3.6 864-T1 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 3.6864 MHz ESR (Equivalent Series Resistance): 200 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Other Part Number: FOXSDLF/0368-20,FOXS DLF036820,FOXSDLF/03 68-20/TR,631-1004-1, 631-1004-2,FC4SDCBMF 3.6864,631-1004-6 RoHS Status: ROHS3 Compliant

Manufacturer: Fox Electronics
Win Source Part Number: 1328322-FC4SDCBMF3.6864-T1
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm)
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 3.6864 MHz
ESR (Equivalent Series Resistance): 200 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Other Part Number: FOXSDLF/0368-20,FOXSDLF036820,FOXSDLF/0368-20/TR,631-1004-1,631-1004-2,FC4SDCBMF3.6864,631-1004-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC4SDCBMF3.6864-T1CT-ND 1328322-FC4SDCBMF3.6864-T1 FC4SDCBMF3.6864-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data