Fox Electronics, Inc. Crystals FC4SDCBMF25.0-T1

Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1315987-FC4SDCBMF25.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1315987-FC4SDCBMF25.0-T1
Crystals, Oscillators, Resonators - Crystals 1315987-FC4SDCBMF25.0-T1
Win Source Part Number: 1315987-FC4SDCBMF25. 0-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: HC49SDLF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Fox Electronics

Win Source Part Number: 1315987-FC4SDCBMF25.0-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: HC49SDLF
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Fox Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 631-FC4SDCBMF25.0-T1TR-ND 1315987-FC4SDCBMF25.0-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC234-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details