Fox Electronics, Inc. Crystals FC4SDCBMF22.1184-T1

Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF22.1184-T1CT-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF22.1184-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF22.1184-T1TR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 22.1184MHZ 20PF SMD

CRYSTAL 22.1184MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF22.1184-T1CT-ND FC4SDCBMF22.1184-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.28 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details