Fox Electronics, Inc. Crystals FC4SDCBMF16.0-T1

Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF16.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF16.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF16.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF16.0-T1TR-ND FC4SDCBMF16.0-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details