Fox Electronics, Inc. Crystals FC4SDCBMF14.7456-T1

Description
14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF14.7456-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF14.7456-T1TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF14.7456-T1CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1316003-FC4SDCBMF14.7456-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1316003-FC4SDCBMF14.7456-T1
Crystals, Oscillators, Resonators - Crystals 1316003-FC4SDCBMF14.7456-T1
Win Source Part Number: 1316003-FC4SDCBMF14. 7456-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: HC49SDLF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Frequency: 14.7456 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics

Win Source Part Number: 1316003-FC4SDCBMF14.7456-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: HC49SDLF
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Frequency: 14.7456 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics

Buy Now Datasheet
CRYSTAL 14.7456MHZ 20PF SMD

CRYSTAL 14.7456MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 631-FC4SDCBMF14.7456-T1DKR-ND 1316003-FC4SDCBMF14.7456-T1 FC4SDCBMF14.7456-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers