Fox Electronics, Inc. Crystals FC4SDCBMF12.288-T1

Description
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF12.288-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF12.288-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF12.288-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.2880MHZ 20PF SMD

CRYSTAL 12.2880MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF12.288-T1CT-ND FC4SDCBMF12.288-T1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8149447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details