Fox Electronics, Inc. Crystals FC4SDCBMF12.0-T1

Description
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF12.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF12.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF12.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal, 12.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics - 50Y1942 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics
50Y1942
Crystal, 12.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics 50Y1942
CRYSTAL, 12.0MHZ, 20PF, SMD; Frequency Nom:12MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 12.0MHZ, 20PF, SMD; Frequency Nom:12MHz; Crystal Case:SMD, 11.7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49SDLF Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF12.0-T1TR-ND 50Y1942
Product Name Crystals Crystal, 12.0Mhz, 20Pf, Smd; Frequency Nom Fox Electronics
Package / Form Factor Surface Mount; HC-49/US Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details