Fox Electronics, Inc. Crystals FC4SDCBMF11.0592-T1

Description
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF11.0592-T1TR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF11.0592-T1CT-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF11.0592-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 11.0592MHZ 20PF SMD - 310-FC4SDCBMF11.0592-T1 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 11.0592MHZ 20PF SMD
310-FC4SDCBMF11.0592-T1
CRYSTAL 11.0592MHZ 20PF SMD 310-FC4SDCBMF11.0592-T1
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Crystals Crystals
Product Number 631-FC4SDCBMF11.0592-T1TR-ND 310-FC4SDCBMF11.0592-T1
Product Name Crystals CRYSTAL 11.0592MHZ 20PF SMD
Package / Form Factor Surface Mount; HC-49/US Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details