Fox Electronics, Inc. Crystals FC4SDCBMF10.0-T1

Description
10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBMF10.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF10.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBMF10.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

10MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1314833-FC4SDCBMF10.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1314833-FC4SDCBMF10.0-T1
Crystals, Oscillators, Resonators - Crystals 1314833-FC4SDCBMF10.0-T1
Win Source Part Number: 1314833-FC4SDCBMF10. 0-T1 Category: Crystals, Oscillators, Resonators>Crystals Series: HC49SDLF Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Frequency: 10 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics

Win Source Part Number: 1314833-FC4SDCBMF10.0-T1
Category: Crystals, Oscillators, Resonators>Crystals
Series: HC49SDLF
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Frequency: 10 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 631-FC4SDCBMF10.0-T1TR-ND 1314833-FC4SDCBMF10.0-T1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - X133-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4312P+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366462-SIT1602BC-21-33E-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers