Fox Electronics, Inc. Crystals FC4SDCBLF3.579545-T1

Description
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FC4SDCBLF3.579545-T1CT-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBLF3.579545-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals - 631-FC4SDCBLF3.579545-T1TR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site
CRYSTAL 3.579545MHZ 18PF SMD - 310-FC4SDCBLF3.579545-T1 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 3.579545MHZ 18PF SMD
310-FC4SDCBLF3.579545-T1
CRYSTAL 3.579545MHZ 18PF SMD 310-FC4SDCBLF3.579545-T1
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Crystals Crystals Crystals
Product Number 631-FC4SDCBLF3.579545-T1CT-ND FC4SDCBLF3.579545-T1 310-FC4SDCBLF3.579545-T1
Product Name Crystals Crystals CRYSTAL 3.579545MHZ 18PF SMD
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details