Fox Electronics, Inc. Crystals FC3VREEGM38.88-T3

Description
CRYSTAL 38.8800MHZ 12PF SMD
Description
CRYSTAL 38.8800MHZ 12PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 38.8800MHZ 12PF SMD

CRYSTAL 38.8800MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number FC3VREEGM38.88-T3
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC517CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details