Fox Electronics, Inc.
Crystals
FC3BSHHEF32.0-T3
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
631-FC3BSHHEF32.0-T3TR-ND |
FC3BSHHEF32.0-T3 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
10 ppm
|
|
|
Load Capacitance
|
10 pF
|
10 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
11.06 MHz
View Details
3 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
25 MHz
Load Capacitance
18 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
View Details